Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-MSOP-PowerPAD -40 to 140
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
2-Ch Gate Driver, 5A Output, 23ns Delay, 4.5-18V, MSOP Product overview: UCC27524DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 18V, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, 18V, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524DGN can be used for catalog matching and distributor lookup.
DRIVER, GATE, DUAL, 18V, 5A, 8MSOP; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:MSOP; No. of Pins:8Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes
Gate Drivers Dual,5A,Hi-Spd Lo- Side Pwr MOSFET Drvr
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524DGN | 296-39528-5-ND | 730-UCC27524DGN | 28AH6326 | UCC27524DGN | UCC27524DGN | UCC27524DGN |
| Product Name | UCC27524 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Gate Drivers | 5A 18V MSOP Gate Driver IC | Driver, Gate, Dual, 18V, 5A, 8Msop; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns |