Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140
2-Ch Gate Driver, 5A Output, 23ns Delay, SOIC Product overview: UCC27524D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524D can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Dual,5A,Hi-Spd Low Side Pwr Driver
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
GATE DVR, LOW SIDE, DUAL, 5A, 8SOIC; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524D | 730-UCC27524D | 296-30162-5-ND | UCC27524D | UCC27524D | UCC27524D | 27AJ0947 |
| Product Name | UCC27524 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | 5A SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Dvr, Low Side, Dual, 5A, 8Soic; Driver Configuration Texas Instruments |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns |