Automotive grade Dual 5-A High-Speed Low-Side Gate Driver With Negative Input Voltage Capability 8-MSOP-PowerPAD -40 to 140
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Automotive 5-A/5-A dual-channel gate driver with 5-V UVLO and negative input voltage handling 8-HVSSOP -40 to 140 Product overview: UCC27524AQDGNRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524AQDGNRQ1
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Gate Drivers Auto grd DL 5A HiSpd Low-Side Gate Dvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524AQDGNRQ1 | 296-41040-1-ND | 730-UCC27524AQDGNRQ1 | UCC27524AQDGNRQ1 | UCC27524AQDGNRQ1 | UCC27524AQDGNRQ1 |
| Product Name | UCC27524A-Q1 Automotive grade Dual 5-A High-Speed Low-Side Gate Driver With Negative Input Voltage Capability | Gate Drivers | Automotive Dual Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns |