Dual, 5A, High-Speed Low-Side Power MOSFET Driver, with Negative Input Voltage Ability 8-SOIC -40 to 140
2-Ch 5A Gate Driver, SOIC, 4.5-18V Product overview: UCC27524ADR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524ADR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1115713-UCC27524ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 7ns, 6ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC GATE DRVR LOW-SIDE 8SOIC
Low Side 2 5A 7ns 6ns 4.5V~18V 5A SOIC-8 Gate Drive ICs ROHS
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Dual Hi-Spd Low-Side Pwr MOSFET Dvr 5A
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524ADR | 730-UCC27524ADR | 296-46263-1-ND | 1115713-UCC27524ADR | UCC27524ADR | UCC27524ADR | UCC27524ADR | UCC27524ADR |
| Product Name | UCC27524A Dual, 5A, High-Speed Low-Side Power MOSFET Driver, with Negative Input Voltage Ability | 5A 18V SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27524ADR | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns | 7 ns |