The UCC27524ADGN is a dual-channel, high-speed, low-side gate driver capable of delivering 5A peak source and sink current for driving MOSFET and IGBT switches. It features independent enable inputs, TTL and CMOS compatible logic thresholds with hysteresis for noise immunity, and can tolerate -5V negative input voltage. The device operates from a 4.5V to 18V supply, with typical propagation delays of 17ns, rise times of 6ns, and fall times of 10ns, and 1ns delay matching between channels. It is housed in an HVSSOP-8 PowerPAD™ package measuring 3.00mm x 3.00mm, with an operating junction temperature range of -40°C to 140°C. Outputs are held low during VDD undervoltage lockout to ensure glitch-free operation.
Dual, 5A, High-Speed Low-Side Power MOSFET Driver, with Negative Input Voltage Ability 8-MSOP-PowerPAD -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, and negative input voltage handling 8-HVSSOP -40 to 140 Product overview: UCC27524ADGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524ADGN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Gate Drivers Dual Hi-Spd Low-Side Pwr MOSFET Dvr 5A
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524ADGN | 730-UCC27524ADGN | 296-36531-5-ND | UCC27524ADGN | UCC27524ADGN | UCC27524ADGN |
| Product Name | UCC27524A Dual, 5A, High-Speed Low-Side Power MOSFET Driver, with Negative Input Voltage Ability | Dual Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns |