Dual, 5A, High-Speed Low-Side Power MOSFET Driver, with Negative Input Voltage Ability 8-SOIC -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, and negative input voltage handling 8-SOIC -40 to 140 Product overview: UCC27524AD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524AD can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Dual Hi-Spd Low-Side Pwr MOSFET Dvr 5A
IC GATE DRVR LOW-SIDE 8SOIC
IC, MOSFET DRIVE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating Temperature RoHS Compliant: Yes
Low Side 2 5A 7ns 6ns 4.5V~18V 5A SOIC-8 Gate Drive ICs ROHS
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524AD | 730-UCC27524AD | 296-36530-5-ND | UCC27524AD | UCC27524AD | 28AH6325 | UCC27524AD | UCC27524AD |
| Product Name | UCC27524A Dual, 5A, High-Speed Low-Side Power MOSFET Driver, with Negative Input Voltage Ability | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Mosfet Drive, Soic-8; Driver Configuration Texas Instruments | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |