The UCC27523 is a dual-channel, high-speed, low-side gate driver capable of sourcing and sinking 5 A peak current to drive MOSFET and IGBT power switches. It is available in a 3mm × 3mm WSON-8 package with an exposed pad. The device operates from a 4.5 V to 18 V supply, features TTL and CMOS compatible logic thresholds with hysteresis for noise immunity, and maintains typical propagation delays of 13 ns with 1 ns channel delay matching. Outputs are held low during VDD under-voltage lockout and when inputs are floating. It supports an operating temperature range of -40°C to 140°C.
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SON -40 to 140
Low-Side Gate Driver IC Inverting 8-SON (3x3)
Low-Side Gate Driver IC Inverting 8-SON (3x3)
Low-Side Gate Driver IC Inverting 8-SON (3x3)
5-A/5-A dual-channel gate driver with 5-V UVLO, inverting inputs, and enable 8-SON -40 to 140 Product overview: UCC27523DSDT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27523DSDT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SON (3x3)
IC GATE DRVR LOW-SIDE 8SON
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27523DSDT | 296-34775-2-ND | 730-UCC27523DSDT | UCC27523DSDT | UCC27523DSDT | UCC27523DSDT |
| Product Name | UCC27523 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Gate Drivers | Dual Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns |