The UCC27523DR is a dual-channel, high-speed, low-side gate driver capable of sourcing and sinking 5A peak current, designed for driving MOSFET and IGBT power switches. It operates from a 4.5V to 18V single supply and features TTL and CMOS compatible logic thresholds with hysteresis for noise immunity. The device is packaged in an 8-pin SOIC (D) with dimensions of 4.90mm × 3.91mm. It has a typical propagation delay of 13ns, rise and fall times of 7ns and 6ns respectively, and operates over a temperature range of -40°C to 140°C. Both outputs are held low during VDD undervoltage lockout and when inputs are floating.
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, inverting inputs, and enable 8-SOIC -40 to 140 Product overview: UCC27523DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27523DR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27523DR | 730-UCC27523DR | 296-30595-1-ND | UCC27523DR | UCC27523DR |
| Product Name | UCC27523 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | Inverting | ||
| Output Current | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |
| Rise Time | 7 ns | 7 ns | 7 ns |