The UCC27523 is a dual-channel, high-speed, low-side gate driver capable of sourcing and sinking 5A peak current for driving MOSFET and IGBT switches. It features independent enable pins, TTL and CMOS compatible logic thresholds with hysteresis for noise immunity, and propagation delays of 13ns typical with 1ns channel matching. The device operates from a 4.5V to 18V supply and maintains outputs low during VDD undervoltage lockout. It is packaged in an 8-pin HVSSOP with exposed thermal pad, measuring 3.00mm × 3.00mm, and supports an operating temperature range of -40°C to 140°C.
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-MSOP-PowerPAD -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, inverting inputs, and enable 8-HVSSOP -40 to 140 Product overview: UCC27523DGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27523DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115710-UCC27523DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 7ns, 6ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting 8-HVSSOP
Low-Side Gate Driver IC Inverting 8-HVSSOP
Low-Side Gate Driver IC Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27523DGNR | 730-UCC27523DGNR | 1115710-UCC27523DGNR | 296-34774-2-ND | UCC27523DGNR | UCC27523DGNR |
| Product Name | UCC27523 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Dual Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27523DGNR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |