The UCC27523DGN is a dual-channel, high-speed, low-side gate driver capable of sourcing and sinking 5A peak current, designed for driving MOSFET and IGBT power switches. It features independent enable pins for each channel, TTL and CMOS compatible logic thresholds with hysteresis for noise immunity, and operates from a 4.5V to 18V single supply. Propagation delay is typically 13ns, with rise and fall times of 7ns and 6ns respectively, and 1ns delay matching between channels. The device is housed in an 8-pin HVSSOP package with an exposed thermal pad measuring 3.00mm × 3.00mm, and operates over a temperature range of -40°C to 140°C. Outputs are held low during power-up/down and when inputs are floating.
Buffer/Inverter Based MOSFET Driver, 5A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27523DGN |
| Package Type | HVSSOP8 |