The UCC27523D is a dual-channel, high-speed, low-side gate driver capable of sourcing and sinking 5A peak current for driving MOSFET and IGBT power switches. It features TTL and CMOS compatible logic thresholds with hysteresis for noise immunity, propagation delays of 13ns typical, and rise and fall times of 7ns and 6ns typical. The device operates from a 4.5V to 18V single supply, with outputs held low during VDD under-voltage lockout. The SOIC-8 package measures 4.90mm by 3.91mm, and the operating temperature range is -40°C to 140°C.
Dual, 5A, High-Speed Low-Side Power MOSFET Driver 8-SOIC -40 to 140
Low-Side Gate Driver IC Inverting 8-SOIC
2-Ch 5A Gate Driver, 18V Max, SOIC, Surface Mount Product overview: UCC27523D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 5A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27523D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798693-UCC27523D
Packaging: Tube
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Family Name: UCC27523
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TC4423AVPA; MCP1403TESO; MCP1403EOA; MCP1403EPA;
Introduction Date: March 15, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
DRIVER, GATE, LS, 18V, 5A, 8SOIC; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes
Gate Drivers Dual,5A,Hi-Spd Low- Side Pwr MOSFET Drvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27523D | 296-34792-5-ND | 730-UCC27523D | 798693-UCC27523D | UCC27523D | UCC27523D | 28AH6324 | UCC27523D |
| Product Name | UCC27523 Dual, 5A, High-Speed Low-Side Power MOSFET Driver | Gate Drivers | SMD 5A 18V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27523D | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Driver, Gate, Ls, 18V, 5A, 8Soic; Driver Configuration Texas Instruments | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting | Inverting | |||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 7 ns | 7 ns | 7 ns | 7 ns |