Texas Instruments UCC27519 4A/4A Single Channel High-Speed Low-side Gate Driver UCC27519DBVT

Description
4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140
Request a Quote Datasheet
Description
4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27519 4A/4A Single Channel High-Speed Low-side Gate Driver - UCC27519DBVT - Texas Instruments
Dallas, TX, United States
UCC27519 4A/4A Single Channel High-Speed Low-side Gate Driver
UCC27519DBVT
UCC27519 4A/4A Single Channel High-Speed Low-side Gate Driver UCC27519DBVT
4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140

4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140

Buy Now Datasheet
Singapore, Singapore
4A SOT-23 Gate Driver IC
730-UCC27519DBVT
4A SOT-23 Gate Driver IC 730-UCC27519DBVT
1-Ch Gate Driver, 4A, 11ns Fall, 25ns Delay, SOT-23 Product overview: UCC27519DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27519DBVT can be used for catalog matching and distributor lookup.

1-Ch Gate Driver, 4A, 11ns Fall, 25ns Delay, SOT-23 Product overview: UCC27519DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27519DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27519DBVT - 1115707-UCC27519DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27519DBVT
1115707-UCC27519DBVT
PMIC - PMIC - Gate Drivers - UCC27519DBVT 1115707-UCC27519DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1115707-UCC27519DBVT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 8ns, 7ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115707-UCC27519DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - 296-30533-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-30533-1-ND
Gate Drivers 296-30533-1-ND
Low-Side Gate Driver IC Non-Inverting SOT-23-5

Low-Side Gate Driver IC Non-Inverting SOT-23-5

Buy Now Datasheet
Gate Drivers - 296-30533-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-30533-6-ND
Gate Drivers 296-30533-6-ND
Low-Side Gate Driver IC Non-Inverting SOT-23-5

Low-Side Gate Driver IC Non-Inverting SOT-23-5

Buy Now Datasheet
Gate Drivers - 296-30533-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-30533-2-ND
Gate Drivers 296-30533-2-ND
Low-Side Gate Driver IC Non-Inverting SOT-23-5

Low-Side Gate Driver IC Non-Inverting SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27519DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27519DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27519DBVT
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site
Gate Drivers - UCC27519DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27519DBVT
Gate Drivers UCC27519DBVT
Low-Side Gate Driver IC Non-Inverting SOT-23-5

Low-Side Gate Driver IC Non-Inverting SOT-23-5

Buy Now
Power Supply Chip >> Gate Drive ICs - UCC27519DBVT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Gate Drive ICs
UCC27519DBVT
Power Supply Chip >> Gate Drive ICs UCC27519DBVT
Low Side 1 4A 8ns 7ns 4.5V~18V 4A SOT-23-5 Gate Drive ICs ROHS

Low Side 1 4A 8ns 7ns 4.5V~18V 4A SOT-23-5 Gate Drive ICs ROHS

Supplier's Site Datasheet
Driver, Gate, 18Vin, 4A, Non-Inv, 5Sot23; Driver Configuration Texas Instruments - 28AH6323 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Gate, 18Vin, 4A, Non-Inv, 5Sot23; Driver Configuration Texas Instruments
28AH6323
Driver, Gate, 18Vin, 4A, Non-Inv, 5Sot23; Driver Configuration Texas Instruments 28AH6323
DRIVER, GATE, 18VIN, 4A, NON-INV, 5SOT23; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:8ns; Output Delay:7ns; RoHS Compliant: Yes

DRIVER, GATE, 18VIN, 4A, NON-INV, 5SOT23; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:8ns; Output Delay:7ns; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC27519DBVT
Gate Drivers UCC27519DBVT
Gate Drivers 4A/4A Sgl Ch Hi-Spd Low-side Gate Driver

Gate Drivers 4A/4A Sgl Ch Hi-Spd Low-side Gate Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27519DBVT 730-UCC27519DBVT 1115707-UCC27519DBVT 296-30533-1-ND UCC27519DBVT UCC27519DBVT UCC27519DBVT 28AH6323 UCC27519DBVT
Product Name UCC27519 4A/4A Single Channel High-Speed Low-side Gate Driver 4A SOT-23 Gate Driver IC PMIC - PMIC - Gate Drivers - UCC27519DBVT Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Power Supply Chip >> Gate Drive ICs Driver, Gate, 18Vin, 4A, Non-Inv, 5Sot23; Driver Configuration Texas Instruments Gate Drivers
Driver Type Low-side Low-side Low-side Low-side Low-side
Output Configuration Noninverting Noninverting Noninverting Inverting; Noninverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps 4 amps 4 amps
Supply Voltage 4.5 to 18 volts 12 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1706 High Speed MOSFET Drivers with Current Limit - 5962-8961101EA - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
Clock Buffers, Drivers - CDCLVP111VFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Clock Buffers, Drivers - CDCM1802RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - CDCVF310PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details