4A/4A Single Channel High-Speed Low-side Gate Driver 5-SOT-23 -40 to 140
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Automotive 4-A/4-A single-channel gate driver with 5-V UVLO, enable 5-SOT-23 -40 to 140 Product overview: UCC27518DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27518DBVR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE SOT23-5
Gate Drivers 4A/4A Sgl Ch Hi-Spd Low-side Gate Driver
Low-Side Gate Driver IC Inverting SOT-23-5
Low Side 1 4A 8ns 7ns 4.5V~18V 4A SOT-23-5 Gate Drive ICs ROHS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27518DBVR | 296-47249-1-ND | 730-UCC27518DBVR | UCC27518DBVR | UCC27518DBVR | UCC27518DBVR | UCC27518DBVR |
| Product Name | UCC27518 4A/4A Single Channel High-Speed Low-side Gate Driver | Gate Drivers | Automotive SOT-23 Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts |