The UCC27517 is a single-channel, high-speed, low-side gate driver designed to drive MOSFET and IGBT power switches with 4-A peak source and 4-A peak sink symmetrical drive capability. It operates from a 4.5-V to 18-V single supply, features TTL and CMOS compatible input logic thresholds with hysteresis for noise immunity, and holds the output low during VDD undervoltage lockout. The device is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and supports an operating temperature range of -40°C to 140°C.
4A/4A Single Channel High-speed Low-side Gate Driver 5-SOT-23 -40 to 140
1-Ch Gate Driver, 4A Output, 30ns Prop Delay, SOT-23 Product overview: UCC27517DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27517DBVT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1115705-UCC27517DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Gate Drivers 4A/4A Sgl Ch Hi-Spd Lo-side Gate Driver
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
IC, GATE DRIV, LOW SIDE, SOT23-5; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes
IC, GATE DRIV, LOW SIDE, SOT23-5, REEL; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:13ns; Output Delay:13ns; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27517DBVT | 730-UCC27517DBVT | 296-30370-1-ND | 1115705-UCC27517DBVT | UCC27517DBVT | UCC27517DBVT | UCC27517DBVT | 28AH6321 |
| Product Name | UCC27517 4A/4A Single Channel High-speed Low-side Gate Driver | 4A SOT-23 Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27517DBVT | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Gate Driv, Low Side, Sot23-5; Driver Configuration Texas Instruments |
| Driver Type | Low-side | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |