Texas Instruments High-Performance Analog UCC27517DBVT

Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO5
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27517DBVT is a single-channel, high-speed, low-side gate driver for MOSFET and IGBT power switches, housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It delivers 4-A peak source and 4-A peak sink symmetrical drive current at 12 V supply, with typical propagation delay of 13 ns, rise time of 9 ns, and fall time of 7 ns. The device operates from 4.5 V to 18 V, supports TTL and CMOS-compatible input thresholds independent of supply voltage, and features hysteresis for noise immunity. The output is held low during undervoltage lockout and when inputs are floating. Operating junction temperature ranges from -40°C to 140°C.

Datasheet Summary
Powered by GS/AI

The UCC27517DBVT is a single-channel, high-speed, low-side gate driver for MOSFET and IGBT power switches, housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It delivers 4-A peak source and 4-A peak sink symmetrical drive current at 12 V supply, with typical propagation delay of 13 ns, rise time of 9 ns, and fall time of 7 ns. The device operates from 4.5 V to 18 V, supports TTL and CMOS-compatible input thresholds independent of supply voltage, and features hysteresis for noise immunity. The output is held low during undervoltage lockout and when inputs are floating. Operating junction temperature ranges from -40°C to 140°C.

Suppliers

Company
Product
Description
Supplier Links
 - UCC27517DBVT - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO5

Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27517DBVT
Package Type SOT23; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET - CSD18502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0033 ohms
View Details
10 suppliers
 - 2EDL8033G4BXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-8
Packing Method Tape Reel; Tape & Reel
View Details