The UCC27517A-Q1 is a single-channel high-speed low-side gate driver designed to drive MOSFET and IGBT power switches, offering symmetrical 4-A peak source and sink current capability with a 4.5-V to 18-V supply range. It handles negative input voltages up to -5 V and features TTL and CMOS-compatible logic thresholds independent of supply voltage. The device operates over a temperature range of -40°C to 125°C and is qualified for automotive applications per AEC-Q100 Grade 1. It is housed in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm, with outputs held low during undervoltage lockout for glitch-free operation.
4A/4A Single Channel High-speed Low-side Gate Driver with 5V Negative Input Voltage Handling Ability 5-SOT-23 -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Automotive Single-Channel Gate Driver, 4A, SOT-23-5 Product overview: UCC27517AQDBVRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 4A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27517AQDBVRQ1
Gate Drivers UCC27517AQDBVRQ1
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27517AQDBVRQ1 | 296-41038-2-ND | 730-UCC27517AQDBVRQ1 | UCC27517AQDBVRQ1 | UCC27517AQDBVRQ1 | UCC27517AQDBVRQ1 |
| Product Name | UCC27517A-Q1 4A/4A Single Channel High-speed Low-side Gate Driver with 5V Negative Input Voltage Handling Ability | Gate Drivers | Automotive 4A SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |