The UCC27517A is a single-channel high-speed low-side gate driver capable of 4-A peak source and sink current, designed for driving MOSFET and IGBT switches with a 4.5-V to 18-V supply range and negative input voltage tolerance up to -5 V. It features TTL and CMOS compatible logic thresholds with hysteresis for noise immunity, dual input pins for inverting or non-inverting configuration, and output hold-low during UVLO. The device is packaged in a 5-pin SOT-23 (DBV) with a body size of 2.90 mm × 1.60 mm and operates over a temperature range of -40°C to 125°C.
4A/4A Single Channel High-speed Low-side Gate Driver with 5V Negative Input Voltage Handling Ability 5-SOT-23 -40 to 140
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Win Source Part Number: 959551-UCC27517ADBVT
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 8ns, 7ns
Voltage - Supply: 4.5V ~ 18V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Alternative Parts (Cross-Reference): UCC27517DBVR; UCC27518AQDBVRQ1; UCC27519DBVRUCC27517
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-36899-2,296-3689
Base Product Number: UCC27517
4-A/4-A single-channel gate driver with 5-V UVLO and negative input voltage handling 5-SOT-23 -40 to 125 Product overview: UCC27517ADBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27517ADBVT can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE SOT23-5
Gate Drivers 4A/4A SGL CH Hi-Spd Low-side Gate Dvr
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
IC, MOSFET DRIVE, SOT-23-5; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:13ns; Output Delay:13ns; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27517ADBVT | 296-36899-2-ND | 959551-UCC27517ADBVT | 730-UCC27517ADBVT | UCC27517ADBVT | UCC27517ADBVT | UCC27517ADBVT | 29AH8366 |
| Product Name | UCC27517A 4A/4A Single Channel High-speed Low-side Gate Driver with 5V Negative Input Voltage Handling Ability | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | SOT-23 Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Ic, Mosfet Drive, Sot-23-5; Driver Configuration Texas Instruments |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts |