4A/4A Single Channel High-speed Low-side Gate Driver with 5V Negative Input Voltage Handling Ability 5-SOT-23 -40 to 140
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
4-A/4-A single-channel gate driver with 5-V UVLO and negative input voltage handling 5-SOT-23 -40 to 125 Product overview: UCC27517ADBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27517ADBVR can be used for catalog matching and distributor lookup.
Low Side 1 4A 8ns 7ns 4.5V~18V 4A SOT-23-5 Gate Drive ICs ROHS
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
Gate Drivers 4A/4A SGL CH Hi-Spd Low-side Gate Dvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27517ADBVR | 296-41037-2-ND | 730-UCC27517ADBVR | UCC27517ADBVR | UCC27517ADBVR | UCC27517ADBVR | UCC27517ADBVR |
| Product Name | UCC27517A 4A/4A Single Channel High-speed Low-side Gate Driver with 5V Negative Input Voltage Handling Ability | Gate Drivers | SOT-23 Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |