The UCC27516DRST is a single-channel, high-speed, low-side gate driver designed to drive MOSFET and IGBT power switches with 4-A peak source and 4-A peak sink symmetrical drive capability. It operates from a 4.5-V to 18-V single supply and features a 3.00 mm × 3.00 mm 6-pin WSON package with an exposed thermal pad. The device includes TTL and CMOS compatible input logic thresholds with hysteresis for noise immunity, and the output is held low during VDD undervoltage lockout. It supports both inverting and noninverting input configurations and maintains operation over a junction temperature range of -40°C to 140°C.
4A/4A Single Channel High-Speed Low-side Gate Driver 6-SON -40 to 140
4A 1-OUT Low Side Inv/Non-Inv Gate Driver, 6-Pin WSON EP SMT Product overview: UCC27516DRST from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27516DRST can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Win Source Part Number: 962858-UCC27516DRST
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 8ns, 7ns
Voltage - Supply: 4.5V ~ 18V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-SON (3x3)
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Alternative Parts (Cross-Reference): TPS64202DBVR; NCP1599MNTWG; TPS64203DBVR; TPS64200DBVR; MAX1720EUTG; NCP1729SN35T1G;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-30548-2,296-3054
Base Product Number: UCC27516
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
IC GATE DRVR LOW-SIDE 6SON
Gate Drivers 4A/4A Sgl Ch Hi-Spd Lo-side Gate Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27516DRST | 730-UCC27516DRST | 296-UCC27516DRSTTR-ND | 962858-UCC27516DRST | UCC27516DRST | UCC27516DRST | UCC27516DRST |
| Product Name | UCC27516 4A/4A Single Channel High-Speed Low-side Gate Driver | 4A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |