The UCC27516DRSR is a single-channel, high-speed, low-side gate driver designed to drive MOSFET and IGBT power switches. It is packaged in a 6-pin SON (3.00 mm × 3.00 mm) with an exposed thermal pad and operates over a supply voltage range of 4.5 V to 18 V with an operating temperature range of -40°C to 140°C. The device provides symmetrical peak source and sink current capability of 4 A at VDD = 12 V, features a propagation delay of 13 ns typical, and includes TTL and CMOS compatible input thresholds with hysteretic noise immunity. The output is held low during undervoltage lockout and when inputs are floating.
4A/4A Single Channel High-Speed Low-side Gate Driver 6-SON -40 to 140
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
4A 1-OUT Low Side Inv/Non-Inv Gate Driver, WSON EP, 6-Pin Product overview: UCC27516DRSR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27516DRSR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 6SON
Gate Drivers 4A/4A Sgl Ch Hi-Spd Lo-side Gate Drvr
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27516DRSR | 296-UCC27516DRSRTR-ND | 730-UCC27516DRSR | UCC27516DRSR | UCC27516DRSR | UCC27516DRSR |
| Product Name | UCC27516 4A/4A Single Channel High-Speed Low-side Gate Driver | Gate Drivers | 4A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |