The UCC27512MDRSTEP is a single-channel, high-speed, low-side gate driver designed to drive MOSFET and IGBT power switches with 4-A peak source and 8-A peak sink current capability. It features a 6-pin 3mm x 3mm WSON package with an exposed thermal pad, operates over a -55°C to 125°C temperature range, and supports a 4.5-V to 18-V single supply voltage. The device includes TTL and CMOS-compatible input logic with hysteretic thresholds for noise immunity, a dual-input design for inverting or non-inverting configuration, and output hold during VDD UVLO for glitch-free operation.
Single Channel High-Speed, Low-Side Gate Driver (With 4-A/8-A Peak Source/Sink). 6-SON -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 798691-UCC27512MDRST
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 8A
Rise / Fall Time (Typ): 8ns, 7ns
Family Name: UCC27512-EP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (3x3)
Alternative Parts (Cross-Reference): MAX5048BAUT#TDCAC; MAX5048AATT; MAX5048BAUT; MAX5048BAUT#TG16;
Introduction Date: June 20, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
1-Ch Gate Driver, 8A Output, 4.5-18V Supply, 7ns Fall Time, SON Product overview: UCC27512MDRSTEP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 18V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 8A, 18V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27512MDRSTEP can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Gate Drivers Sgl Channel High-Spd Low-Side Gate Drvr
IC GATE DRVR LOW-SIDE 6SON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27512MDRSTEP | 798691-UCC27512MDRSTEP | 296-46987-1-ND | 730-UCC27512MDRSTEP | UCC27512MDRSTEP | UCC27512MDRSTEP | UCC27512MDRSTEP |
| Product Name | UCC27512-EP Single Channel High-Speed, Low-Side Gate Driver (With 4-A/8-A Peak Source/Sink). | PMIC - PMIC - Gate Drivers - UCC27512MDRSTEP | Gate Drivers | 8A 18V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |