The UCC27512DRSR is a single-channel, high-speed, low-side gate driver designed for driving MOSFET and IGBT power switches. It features a peak output current capability of 4A for sourcing and 8A for sinking, making it suitable for applications requiring strong sink current and fast switching speeds. The device operates within a supply voltage range of 4.5V to 18V and has fast rise and fall times of 9ns and 7ns, respectively, with a typical propagation delay of 13ns. The UCC27512DRSR supports both inverting and non-inverting input configurations, allowing for flexible design options. It is housed in a compact 6-SON-EP package with an exposed thermal pad for improved heat dissipation. The operating temperature range is from -40°C to 140°C, ensuring reliability in various environments. This gate driver is particularly useful in applications such as switched-mode power supplies, DC-to-DC converters, and motor control systems.
4A/8A Single Channel High-speed Low-side Gate Driver 6-SON -40 to 140
8A 1-OUT Low Side Gate Driver, Inv/Non-Inv, 6-Pin WSON EP SMT Product overview: UCC27512DRSR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 8A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27512DRSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115702-UCC27512DRSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 6-SON-EP (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
IC GATE DRVR LOW-SIDE 6SON
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Gate Drivers 4A/8A Sgl Ch Hi-Spd Low-side Gate Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27512DRSR | 730-UCC27512DRSR | 1115702-UCC27512DRSR | 296-34812-6-ND | UCC27512DRSR | UCC27512DRSR | UCC27512DRSR |
| Product Name | UCC27512 4A/8A Single Channel High-speed Low-side Gate Driver | 8A Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27512DRSR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |