The UCC27511 is a single-channel, high-speed, low-side gate driver designed to drive MOSFET and IGBT power switches with 4-A peak source and 8-A peak sink current. It is available in a 6-pin SOT-23 (DBV) package measuring 2.90 mm by 1.60 mm, with an operating temperature range of -40°C to 140°C. The device features a 4.5-V to 18-V supply range, TTL and CMOS compatible inputs with hysteresis, and outputs held low during VDD undervoltage lockout. Propagation delay is typically 13 ns, with rise and fall times of 9 ns and 7 ns respectively.
4A/8A Single Channel High-speed Low-side Gate Driver 6-SOT-23 -40 to 140
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
1-Ch Gate Driver, 8A Output, 30ns Prop Delay, SOT-23 Product overview: UCC27511DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 8A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27511DBVT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Gate Drivers 4A/8A Sgl Ch Hi-Spd Low-side Gate Driver
IC GATE DRVR LOW-SIDE SOT23-6
IC, MOSFET DRIVER, LOW SIDE, SOT-23-6; Driver Configuration:Low Side; Peak Output Current:8A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:13ns; Output Delay:13ns; RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27511DBVT | 296-30369-1-ND | 730-UCC27511DBVT | UCC27511DBVT | UCC27511DBVT | UCC27511DBVT | 29AH8365 |
| Product Name | UCC27511 4A/8A Single Channel High-speed Low-side Gate Driver | Gate Drivers | 8A SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Mosfet Driver, Low Side, Sot-23-6; Driver Configuration Texas Instruments |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |