The UCC27511DBVR is a single-channel, high-speed low-side gate driver from Texas Instruments, capable of sourcing up to 4A and sinking up to 8A. It features a fast propagation delay of approximately 13 ns, with rise and fall times of 9 ns and 7 ns, respectively, making it suitable for applications requiring rapid switching. The device operates within a supply voltage range of 4.5V to 18V and is designed to drive MOSFET and IGBT power switches effectively. Its dual-input design allows for either inverting or non-inverting configurations, enhancing flexibility in circuit design. The UCC27511DBVR also includes features such as glitch-free operation during power-up and power-down, and it maintains outputs low during under-voltage lockout conditions. The operating temperature range is specified from -40°C to 140°C, making it suitable for a variety of industrial applications, including switched-mode power supplies and motor control. The device is available in a compact 6-pin SOT-23 package.
4A/8A Single Channel High-speed Low-side Gate Driver 6-SOT-23 -40 to 140
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
4-A/8-A single-channel gate driver with 5-V UVLO, split outputs, and 13-ns Prop delay 6-SOT-23 -40 to 140 Product overview: UCC27511DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27511DBVR can be used for catalog matching and distributor lookup.
Low Side 1 4A 8ns 7ns 4.5V~18V 8A SOT-23-6 Gate Drive ICs ROHS
DRIVER, MOSFET/IGBT, 6SOT-23; Driver Configuration:Low Side; Peak Output Current:8A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:-; Output Delay:-; Operating Temperature RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
IC GATE DRVR LOW-SIDE SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27511DBVR | 296-30285-6-ND | 730-UCC27511DBVR | UCC27511DBVR | 28AH6319 | UCC27511DBVR | UCC27511DBVR |
| Product Name | UCC27511 4A/8A Single Channel High-speed Low-side Gate Driver | Gate Drivers | SOT-23 Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Driver, Mosfet/igbt, 6Sot-23; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |