4-A/8-A single-channel gate driver with 5-V UVLO, split outputs, 5-V IN handling 6-SOT-23 -40 to 140 Product overview: UCC27511ADBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27511ADBVR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Gate Drivers Single-Channel High-Speed Low-Side Gate Driver With 4-A Peak Source and 8-A Peak Sink 6-SOT-23 -40 to 140
IC GATE DRVR LOW-SIDE SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCC27511ADBVR | 296-49474-6-ND | UCC27511ADBVR | UCC27511ADBVR | UCC27511ADBVR |
| Product Name | SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 4.5 to ? volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 8 amps | 8 amps | |||
| Rise Time | 8 ns | 8 ns |