The UCC27425QDRQ1 is an automotive-grade dual MOSFET driver with one inverting and one noninverting output, capable of sourcing and sinking 4 A of peak current. It operates from a 4-V to 15-V supply voltage, features separate enable inputs for each channel, and is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. The device is AEC-Q100 qualified for Grade 1 operation from -40°C to +125°C, with a typical propagation delay of 25 ns for a falling input and 35 ns for a rising input, and rise and fall times of 20 ns and 15 ns respectively with a 1.8-nF load. The outputs can be paralleled for higher drive current. It meets ESD classification levels HBM Level 2 and CDM C6.
Automotive Catalog Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
2-OUT Gate Driver 4A Low Side Inv/Non-Inv 8-Pin SOIC SMT Product overview: UCC27425QDRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27425QDRQ1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27425QDRQ1 | 296-25241-1-ND | 730-UCC27425QDRQ1 | UCC27425QDRQ1 | UCC27425QDRQ1 |
| Product Name | UCC27425-Q1 Automotive Catalog Dual 4-A MOSFET Driver with Enable | Gate Drivers | 4A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |