Dual 4-A high-speed low-side MOSFET driver with enable functions, available in an 8-pin PDIP package, operating from -40°C to 105°C.
Dual 4-A MOSFET Driver with Enable 8-PDIP -40 to 105
IC GATE DRVR LOW-SIDE 8DIP
4-A/4-A DUAL-CHANNEL GATE DRIVER
Gate Drivers Dual 4-A with Enable
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27425PE4 | 296-UCC27425PE4-ND | UCC27425PE4 | UCC27425PE4 |
| Product Name | UCC27425 Dual 4-A MOSFET Driver with Enable | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | ||
| Output Configuration | Inverting; Noninverting | Noninverting | ||
| Input Threshold | CMOS | |||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |