Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - UCC27425DGNR UCC27425DGNR

Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC27425DGNR - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27425DGNR - 043426-UCC27425DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27425DGNR
043426-UCC27425DGNR
PMIC - PMIC - Gate Drivers - UCC27425DGNR 043426-UCC27425DGNR
Manufacturer: Texas Instruments Win Source Part Number: 043426-UCC27425DGNR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043426-UCC27425DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27425DGNR 043426-UCC27425DGNR
Product Name PMIC - PMIC - Gate Drivers - UCC27425DGNR
Package Type HVSSOP8 SOT3; 8-MSOP-PowerPad
Unlock Full Specs
to access all available technical data

Similar Products

CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0028 ohms
View Details
6 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810030SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details