The UCC27425 is a dual 4-A high-speed low-side MOSFET driver with individual enable functions for each output. It is available in an 8-pin HVSSOP (PowerPAD) package measuring 3.00 mm × 3.00 mm, rated from -40°C to 105°C. The device provides a typical rise time of 20 ns and fall time of 15 ns with a 1.8-nF load, and operates with a supply voltage range of 4 V to 15 V. The output stage combines bipolar and CMOS technology to deliver high current at the MOSFET Miller threshold with low propagation delay. The enable pins (ENBA and ENBB) are internally pulled high and support active-high logic. Dual outputs can be paralleled for higher drive current.
Dual 4-A MOSFET Driver with Enable 8-MSOP-PowerPAD -40 to 105
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
Dual 4A Gate Driver, 150ns Delay, HTSSOP EP Product overview: UCC27425DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27425DGN can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers Dual 4-A with Enable
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27425DGN | 296-15871-5-ND | 730-UCC27425DGN | UCC27425DGN | UCC27425DGN | UCC27425DGN |
| Product Name | UCC27425 Dual 4-A MOSFET Driver with Enable | Gate Drivers | Dual 4A HTSSOP Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |