The UCC27425 is a dual high-speed low-side MOSFET driver with enable functions, capable of sourcing and sinking 4 A of peak current. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates from -40°C to 105°C with a supply voltage range of 4 V to 15 V. The device features TTL/CMOS compatible inputs, 20 ns typical rise and 15 ns typical fall times with a 1.8 nF load, and propagation delays of 25 ns (input falling) and 35 ns (input rising). The output configuration is one inverting and one noninverting driver. Dual outputs can be paralleled for higher drive current.
Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 105
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Dual 4-A with Enable
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27425DG4 | UCC27425DG4-ND | UCC27425DG4 | UCC27425DG4 | UCC27425DG4 |
| Product Name | UCC27425 Dual 4-A MOSFET Driver with Enable | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |