Texas Instruments UCC27425 Dual 4-A MOSFET Driver with Enable UCC27425D

Description
Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 105
Request a Quote Datasheet
Description
Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27425 Dual 4-A MOSFET Driver with Enable - UCC27425D - Texas Instruments
Dallas, TX, United States
UCC27425 Dual 4-A MOSFET Driver with Enable
UCC27425D
UCC27425 Dual 4-A MOSFET Driver with Enable UCC27425D
Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 105

Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 105

Buy Now Datasheet
Gate Drivers - 296-15870-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-15870-5-ND
Gate Drivers 296-15870-5-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
4A 5V SOIC Gate Driver IC
730-UCC27425D
4A 5V SOIC Gate Driver IC 730-UCC27425D
2-Ch Gate Driver, 4A, 5V UVLO, 150ns Delay, SOIC Product overview: UCC27425D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 5V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27425D can be used for catalog matching and distributor lookup.

2-Ch Gate Driver, 4A, 5V UVLO, 150ns Delay, SOIC Product overview: UCC27425D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 5V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27425D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27425D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27425D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27425D
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC27425D
Gate Drivers UCC27425D
Gate Drivers Dual 4-A with Enable

Gate Drivers Dual 4-A with Enable

Buy Now Datasheet
Gate Drivers - UCC27425D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27425D
Gate Drivers UCC27425D
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now
Mosfet Driver, Dual, Low-Side, Soic-8; Driver Configuration Texas Instruments - 27AJ0946 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dual, Low-Side, Soic-8; Driver Configuration Texas Instruments
27AJ0946
Mosfet Driver, Dual, Low-Side, Soic-8; Driver Configuration Texas Instruments 27AJ0946
MOSFET DRIVER, DUAL, LOW-SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, DUAL, LOW-SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27425D 296-15870-5-ND 730-UCC27425D UCC27425D UCC27425D UCC27425D 27AJ0946
Product Name UCC27425 Dual 4-A MOSFET Driver with Enable Gate Drivers 4A 5V SOIC Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers Mosfet Driver, Dual, Low-Side, Soic-8; Driver Configuration Texas Instruments
Driver Type Dual Gate Driver Low-side Low-side Low-side
Output Configuration Inverting; Noninverting Noninverting Inverting; Noninverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps 4 amps
Supply Voltage 4 to 15 volts 4 to 15 volts 4 to 15 volts 15 to 4 volts 4 to 15 volts 4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCUN1208LPRHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 3.63 volts
Switching Frequency 400000 kHz
View Details
Clock Buffers, Drivers - CDC2351MDBREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC2351DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CGS74CT2526N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details