The UCC27424-Q1 is a dual noninverting MOSFET driver designed for automotive applications, capable of delivering a high drive current of ±4 A. It operates over a supply voltage range of 4 V to 15 V and features fast switching times, with typical rise and fall times of 20 ns and 15 ns, respectively, when driving a 1.8-nF load. The device is AEC-Q100 qualified, ensuring reliability in automotive environments with an operating temperature range of -40°C to +125°C. It includes enable functions for each driver, allowing for better control in various applications such as switch mode power supplies, DC-DC converters, and motor controllers. The UCC27424-Q1 is available in a thermally enhanced MSOP PowerPAD package, which improves thermal performance and long-term reliability.
Automotive Catalog Dual 4-A High Speed Low-Side Mosfet Drivers With Enable 8-SOIC -40 to 125
2-Ch 4A Gate Driver, 5V UVLO, 150ns PD, SOIC Product overview: UCC27424QDRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 5V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424QDRQ1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers DUAL 4A HI SPD LO SIDE MOSFET DRIVER
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27424QDRQ1 | 730-UCC27424QDRQ1 | 296-24481-2-ND | UCC27424QDRQ1 | UCC27424QDRQ1 | UCC27424QDRQ1 |
| Product Name | UCC27424-Q1 Automotive Catalog Dual 4-A High Speed Low-Side Mosfet Drivers With Enable | 4A 5V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |