The UCC27424-Q1 is a dual noninverting 4-A high-speed low-side MOSFET driver with enable functions, designed for automotive applications. It is available in an 8-pin HVSSOP (DGN) PowerPAD package measuring 3.00 mm × 3.00 mm, and operates over a temperature range of -40°C to +125°C. The device meets AEC-Q100 qualification with Device Temperature Grade 1 and ESD classification levels of HBM Level 2 and CDM Level C6. It features a 4-V to 15-V supply voltage range, ±4-A peak drive current, 20-ns typical rise time and 15-ns typical fall time with a 1.8-nF load, and provides independent enable inputs for each driver. Outputs can be paralleled for higher current capability.
Automotive Catalog Dual 4-A High Speed Low-Side Mosfet Drivers With Enable 8-MSOP-PowerPAD -40 to 125
Dual-Channel Gate Driver 4A, 15V, HVSSOP, Automotive Product overview: UCC27424QDGNRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 4A, 15V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, 4A, 15V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424QDGNRQ1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1276147-UCC27424QDGN
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27424
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4V ~ 15V
Rise / Fall Time: 20ns, 15ns
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers AC Dual 4A Hi Spd Lo Side Mosfet Drivers
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27424QDGNRQ1 | 730-UCC27424QDGNRQ1 | 296-UCC27424QDGNRQ1CT-ND | 1276147-UCC27424QDGNRQ1 | UCC27424QDGNRQ1 | UCC27424QDGNRQ1 | UCC27424QDGNRQ1 |
| Product Name | UCC27424-Q1 Automotive Catalog Dual 4-A High Speed Low-Side Mosfet Drivers With Enable | Automotive Dual 4A 15V Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27424QDGNRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |