The UCC27424 is a dual noninverting 4-A high-speed low-side MOSFET driver with enable functions, designed for switch mode power supplies, DC/DC converters, and motor controllers. It is available in an 8-pin MSOP-PowerPAD™ package measuring 3.00 mm × 3.00 mm, and operates from a 4-V to 15-V supply voltage with a junction temperature range of -40°C to 125°C. The device delivers ±4 A peak output current, features TTL/CMOS compatible inputs, and has typical rise and fall times of 20 ns and 15 ns respectively with a 1.8-nF load. It meets AEC-Q100 standards for automotive applications and supports paralleling of outputs for higher current capability. Enable pins (ENBA and ENBB) are internally pulled up for active-high operation and can be left floating for standard use.
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27424QDGNRQ1 |
| Package Type | HVSSOP8 |