Dual 4-A high-speed low-side MOSFET driver with enable functions in 8-pin PDIP package, rated for operating temperatures from -40°C to 105°C.
Dual 4A MOSFET Driver 8-PDIP -40 to 105
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC27424PE4 | UCC27424PE4 |
| Product Name | UCC27424 Dual 4A MOSFET Driver | Gate Drivers |
| Driver Type | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting |
| Input Threshold | CMOS | |
| Output Current | 4 amps | |
| Supply Voltage | 4 to 15 volts |