The UCC27424PE4 is a dual noninverting 4-A high-speed low-side MOSFET driver in a PDIP-8 package, measuring 506 mm in length and 13.97 mm in width. It operates from a 4-V to 15-V supply voltage and provides ±4 A peak current output with typical rise and fall times of 20 ns and 15 ns respectively into a 1.8-nF load. The device features internal enable pins with active-high logic and is rated for operation from -40°C to 125°C. It is compliant with RoHS standards and supports TTL/CMOS input levels independent of supply voltage. Dual outputs can be paralleled for higher drive current. The part meets AEC-Q100 ESD standards with ±2000 V HBM and ±1000 V CDM ratings.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27424PE4 |
| Package Type | PDIP8 |