Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - UCC27424P UCC27424P

Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC27424P - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8

Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8

Supplier's Site Datasheet
 - UCC27424P - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8

Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27424P - 1115697-UCC27424P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27424P
1115697-UCC27424P
PMIC - PMIC - Gate Drivers - UCC27424P 1115697-UCC27424P
Manufacturer: Texas Instruments Win Source Part Number: 1115697-UCC27424P Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1115697-UCC27424P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Signal Processing

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27424P 1115697-UCC27424P
Product Name PMIC - PMIC - Gate Drivers - UCC27424P
Package Type PDIP8 SOT3; 8-PDIP
Unlock Full Specs
to access all available technical data