The UCC27424-EP is a dual 4-A high-speed low-side MOSFET driver with enable functions, designed for switch-mode power supplies, DC/DC converters, and motor controllers. It is available in a thermally-enhanced 8-pin HVSSOP (DGN) PowerPAD™ package measuring 3.00 mm × 3.00 mm. The device operates from a 4.5-V to 15-V supply, provides typical rise and fall times of 20 ns and 15 ns with a 1.8-nF load, and features TTL/CMOS-compatible inputs independent of supply voltage. Both outputs can be paralleled for higher drive current. The junction operating temperature range is -55°C to 150°C, with a power dissipation rating of 3 W in the DGN package. The part supports defense, aerospace, and medical applications with controlled baseline, one assembly/test site, extended product life cycle, and product traceability.
Enhanced Product Dual 4A Mosfet Driver 8-MSOP-PowerPAD -55 to 125
2-Ch Gate Driver, 4A, 5V UVLO, HTSSOP EP Product overview: UCC27424MDGNREP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 5V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424MDGNREP can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Gate Drivers Mil Enh Dual 4A MOS FET Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27424MDGNREP | 730-UCC27424MDGNREP | 296-UCC27424MDGNREPCT-ND | UCC27424MDGNREP | UCC27424MDGNREP | UCC27424MDGNREP |
| Product Name | UCC27424-EP Enhanced Product Dual 4A Mosfet Driver | 4A 5V HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Supply Voltage | 5 to 15 volts | 5 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | |||
| Fall Time | 15 ns | 40 ns | 15 ns | 15 ns | ||
| Propagation Delay | 25 ns |