Texas Instruments UCC27424 Dual 4A MOSFET Driver UCC27424DR

Description
Dual 4A MOSFET Driver 8-SOIC -40 to 105
Request a Quote
Description
Dual 4A MOSFET Driver 8-SOIC -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27424 is a dual 4A MOSFET driver designed for high-speed applications, featuring a unique BiPolar and CMOS hybrid output stage that provides efficient current sourcing and sinking. It operates within a supply voltage range of 4V to 15V and is capable of delivering peak currents of ±4A, making it suitable for driving capacitive loads effectively. The driver exhibits fast switching characteristics with typical rise and fall times of 20 ns and 15 ns, respectively, and propagation delays of 25 ns for falling inputs and 35 ns for rising inputs. This device includes enable functions for each driver, allowing for better control in various applications. It is compatible with TTL and CMOS logic levels, independent of the supply voltage. The UCC27424 is available in a thermally enhanced MSOP PowerPAD package, which helps reduce thermal resistance and improve reliability. It is rated for operation in a temperature range of -40°C to 125°C, making it suitable for a wide range of environments. Applications include switch mode power supplies, DC/DC converters, motor controllers, line drivers, and Class D switching amplifiers.

Datasheet Summary
Powered by GS/AI

The UCC27424 is a dual 4A MOSFET driver designed for high-speed applications, featuring a unique BiPolar and CMOS hybrid output stage that provides efficient current sourcing and sinking. It operates within a supply voltage range of 4V to 15V and is capable of delivering peak currents of ±4A, making it suitable for driving capacitive loads effectively. The driver exhibits fast switching characteristics with typical rise and fall times of 20 ns and 15 ns, respectively, and propagation delays of 25 ns for falling inputs and 35 ns for rising inputs. This device includes enable functions for each driver, allowing for better control in various applications. It is compatible with TTL and CMOS logic levels, independent of the supply voltage. The UCC27424 is available in a thermally enhanced MSOP PowerPAD package, which helps reduce thermal resistance and improve reliability. It is rated for operation in a temperature range of -40°C to 125°C, making it suitable for a wide range of environments. Applications include switch mode power supplies, DC/DC converters, motor controllers, line drivers, and Class D switching amplifiers.

Suppliers

Company
Product
Description
Supplier Links
UCC27424 Dual 4A MOSFET Driver - UCC27424DR - Texas Instruments
Dallas, TX, United States
UCC27424 Dual 4A MOSFET Driver
UCC27424DR
UCC27424 Dual 4A MOSFET Driver UCC27424DR
Dual 4A MOSFET Driver 8-SOIC -40 to 105

Dual 4A MOSFET Driver 8-SOIC -40 to 105

Buy Now Datasheet
Gate Drivers - 296-39526-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-39526-2-ND
Gate Drivers 296-39526-2-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - 296-39526-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-39526-1-ND
Gate Drivers 296-39526-1-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - 296-39526-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-39526-6-ND
Gate Drivers 296-39526-6-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 4A SOIC Gate Driver IC
730-UCC27424DR
Dual 4A SOIC Gate Driver IC 730-UCC27424DR
Dual 4A Gate Driver IC, 2-Ch, 150ns, SOIC, -40 to 105°C Product overview: UCC27424DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424DR can be used for catalog matching and distributor lookup.

Dual 4A Gate Driver IC, 2-Ch, 150ns, SOIC, -40 to 105°C Product overview: UCC27424DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27424DR - 035764-UCC27424DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27424DR
035764-UCC27424DR
PMIC - PMIC - Gate Drivers - UCC27424DR 035764-UCC27424DR
Manufacturer: Texas Instruments Win Source Part Number: 035764-UCC27424DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Family Name: UCC27424 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Alternative Parts (Cross-Reference): MCP14E4-E/SN; MCP14E4TESN; MIC4224YM-TR; MIC4224YM; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035764-UCC27424DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Family Name: UCC27424
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Alternative Parts (Cross-Reference): MCP14E4-E/SN; MCP14E4TESN; MIC4224YM-TR; MIC4224YM;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gate Drivers - UCC27424DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27424DR
Gate Drivers UCC27424DR
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC27424DR
Gate Drivers UCC27424DR
Gate Drivers DUAL 4A MOSFET DRIVER

Gate Drivers DUAL 4A MOSFET DRIVER

Buy Now Datasheet
Mosfet Driver, Dual, Low Side, Soic-8; Driver Configuration Texas Instruments - 27AJ0944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dual, Low Side, Soic-8; Driver Configuration Texas Instruments
27AJ0944
Mosfet Driver, Dual, Low Side, Soic-8; Driver Configuration Texas Instruments 27AJ0944
MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes

Supplier's Site
Power Supply Chip >> Gate Drive ICs - UCC27424DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Gate Drive ICs
UCC27424DR
Power Supply Chip >> Gate Drive ICs UCC27424DR
Low Side 2 MOSFET 4A 20ns 15ns 4V~15V 4A SOP-8 Gate Drive ICs ROHS

Low Side 2 MOSFET 4A 20ns 15ns 4V~15V 4A SOP-8 Gate Drive ICs ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27424DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27424DR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27424DR
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27424DR 296-39526-2-ND 730-UCC27424DR 035764-UCC27424DR UCC27424DR UCC27424DR 27AJ0944 UCC27424DR UCC27424DR
Product Name UCC27424 Dual 4A MOSFET Driver Gate Drivers Dual 4A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - UCC27424DR Gate Drivers Gate Drivers Mosfet Driver, Dual, Low Side, Soic-8; Driver Configuration Texas Instruments Power Supply Chip >> Gate Drive ICs Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side Low-side Low-side Low-side
Output Configuration Noninverting Noninverting Noninverting Inverting; Noninverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps 4 amps 4 amps
Supply Voltage 4 to 15 volts 4 to 15 volts 4 to 15 volts 4 to 15 volts 4 to 15 volts 4 to 15 volts 4 to 15 volts 15 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad SOIC Gate Driver IC - 726-DS3680MX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 4; 4
Output Configuration DIFFERENTIAL
Supply Voltage -60 volts
View Details
3 suppliers
Clock Buffers, Drivers - CDCVF2310PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDCUN1208LPRHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 3.63 volts
Switching Frequency 400000 kHz
View Details