The UCC27424 is a dual noninverting 4-A high-speed low-side MOSFET driver with enable functions, available in the 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm. It operates from a 4-V to 15-V supply voltage, features TTL/CMOS compatible inputs, and delivers typical rise and fall times of 20 ns and 15 ns with a 1.8-nF load. Propagation delay is 25 ns for input falling and 35 ns for input rising. The device is rated for operation from -40°C to 105°C and supports paralleling of outputs for higher drive current. Enable pins are internally pulled up to VDD for active-high logic.
Dual 4A MOSFET Driver 8-MSOP-PowerPAD -40 to 105
2-Ch Gate Driver, 4A Out, 150ns Delay, HTSSOP EP Product overview: UCC27424DGNRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424DGNRG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers DUAL 4A MOSFET DRIVER
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27424DGNRG4 | 730-UCC27424DGNRG4 | UCC27424DGNRG4-ND | UCC27424DGNRG4 | UCC27424DGNRG4 | UCC27424DGNRG4 |
| Product Name | UCC27424 Dual 4A MOSFET Driver | 4A HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |