Texas Instruments UCC27424 Dual 4A MOSFET Driver UCC27424DGNG4

Description
Dual 4A MOSFET Driver 8-MSOP-PowerPAD -40 to 105
Request a Quote Datasheet
Description
Dual 4A MOSFET Driver 8-MSOP-PowerPAD -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27424 Dual 4A MOSFET Driver - UCC27424DGNG4 - Texas Instruments
Dallas, TX, United States
UCC27424 Dual 4A MOSFET Driver
UCC27424DGNG4
UCC27424 Dual 4A MOSFET Driver UCC27424DGNG4
Dual 4A MOSFET Driver 8-MSOP-PowerPAD -40 to 105

Dual 4A MOSFET Driver 8-MSOP-PowerPAD -40 to 105

Buy Now Datasheet
Gate Drivers - UCC27424DGNG4-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
UCC27424DGNG4-ND
Gate Drivers UCC27424DGNG4-ND
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC27424DGNG4
Gate Drivers UCC27424DGNG4
Gate Drivers DUAL 4A MOSFET DRIVER

Gate Drivers DUAL 4A MOSFET DRIVER

Buy Now Datasheet
Gate Drivers - UCC27424DGNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27424DGNG4
Gate Drivers UCC27424DGNG4
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27424DGNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27424DGNG4
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27424DGNG4
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27424DGNG4 UCC27424DGNG4-ND UCC27424DGNG4 UCC27424DGNG4 UCC27424DGNG4
Product Name UCC27424 Dual 4A MOSFET Driver Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps
Supply Voltage 4 to 15 volts 4 to 15 volts 4 to 15 volts 15 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1707-SP Complementary High Speed Power Drivers - 5962-8761901V2A - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
2 suppliers
Drivers, Receivers, Transceivers - CLC001AJE/NOPB-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock Buffers, Drivers - CDCLVD2108RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details