The UCC27424 is a dual noninverting 4-A high-speed low-side MOSFET driver with enable functions, designed for switch mode power supplies, DC/DC converters, and motor controllers. It is available in the thermally enhanced 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm. The device operates from a 4-V to 15-V supply voltage, provides typical rise and fall times of 20 ns and 15 ns with a 1.8-nF load, and has a specified operating temperature range of -40°C to 105°C. The output stage supports parallel operation for higher drive current, and the pin-out follows industry-standard configuration with internal enable pull-ups.
Dual 4A MOSFET Driver 8-MSOP-PowerPAD -40 to 105
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
2-Ch 4A Gate Driver, 150ns Delay, 40ns Fall, HTSSOP EP Product overview: UCC27424DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424DGN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
DRIVER, MOSFET DUAL, 27424, HTSSOP8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:HTSSOP; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
Gate Drivers DUAL 4A MOSFET DRIVER
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27424DGN | 296-15868-5-ND | 730-UCC27424DGN | UCC27424DGN | UCC27424DGN | 52AH7806 | UCC27424DGN |
| Product Name | UCC27424 Dual 4A MOSFET Driver | Gate Drivers | 4A HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet Dual, 27424, Htssop8; Driver Configuration Texas Instruments | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |