Texas Instruments UCC27424 Dual 4A MOSFET Driver UCC27424DG4

Description
Dual 4A MOSFET Driver 8-SOIC -40 to 105
Request a Quote Datasheet
Description
Dual 4A MOSFET Driver 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC27424 Dual 4A MOSFET Driver - UCC27424DG4 - Texas Instruments
Dallas, TX, United States
UCC27424 Dual 4A MOSFET Driver
UCC27424DG4
UCC27424 Dual 4A MOSFET Driver UCC27424DG4
Dual 4A MOSFET Driver 8-SOIC -40 to 105

Dual 4A MOSFET Driver 8-SOIC -40 to 105

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - UCC27424DG4 - 1276146-UCC27424DG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27424DG4
1276146-UCC27424DG4
PMIC - PMIC - Gate Drivers - UCC27424DG4 1276146-UCC27424DG4
Manufacturer: Texas Instruments Win Source Part Number: 1276146-UCC27424DG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276146-UCC27424DG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 4A Gate Driver IC
726-UCC27424DG4
Dual 4A Gate Driver IC 726-UCC27424DG4
Dual MOSFET Gate Driver IC, 4A, 8SOIC Product overview: UCC27424DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-UCC27424DG4 can be used for catalog matching and distributor lookup.

Dual MOSFET Gate Driver IC, 4A, 8SOIC Product overview: UCC27424DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-UCC27424DG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27424DG4 1276146-UCC27424DG4 726-UCC27424DG4
Product Name UCC27424 Dual 4A MOSFET Driver PMIC - PMIC - Gate Drivers - UCC27424DG4 Dual 4A Gate Driver IC
Driver Type Dual Gate Driver
Output Configuration Noninverting
Input Threshold CMOS
Output Current 4 amps
Supply Voltage 4 to 15 volts 4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1715-SP Complementary Switch FET Drivers . - 5962-0052102VFA - Texas Instruments
Specs
Output Configuration Complementary
Input Threshold TTL
Supply Voltage 7 to 20 volts
View Details
Clock Buffers, Drivers - CDCLVP1204RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
Clock Buffers, Drivers - CDC340DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - CDC3S04YFFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.65 to 1.95 volts
Switching Frequency 52000 kHz
View Details