The UCC27423-Q1 is a dual inverting high-speed MOSFET driver designed for automotive applications, capable of delivering ±4 A peak current into capacitive loads. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with an operating temperature range of -40°C to +125°C. The device is AEC-Q100 qualified for Grade 1, features enable inputs on pins 1 and 8, and supports TTL and CMOS input logic levels. Propagation delay is 25 ns for input falling and 35 ns for input rising, with typical rise and fall times of 20 ns and 15 ns respectively under a 1.8-nF load. Supply voltage ranges from 4 V to 15 V, and the outputs can be paralleled for higher drive current.
Automotive Catalog Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting 8-SOIC
Dual-Channel Gate Driver, 4A, 150ns, SOIC, -40 to 125°C Product overview: UCC27423QDRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423QDRQ1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 4A MOSFET Drivers
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423QDRQ1 | 296-24480-2-ND | 730-UCC27423QDRQ1 | UCC27423QDRQ1 | UCC27423QDRQ1 | UCC27423QDRQ1 |
| Product Name | UCC27423-Q1 Automotive Catalog Dual 4-A MOSFET Driver with Enable | Gate Drivers | Dual 4A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns |