The UCC27423QDGNRQ1 is an automotive-grade dual inverting MOSFET driver with enable functions, capable of delivering ±4 A peak current. It is packaged in an 8-pin HVSSOP with PowerPAD, measuring 3.00 mm × 3.00 mm, and operates over an ambient temperature range of -40°C to +125°C. The device is AEC-Q100 qualified with Device Temperature Grade 1, HBM ESD Classification Level 2, and CDM ESD Classification Level C6. It supports 4-V to 15-V supply voltage, with typical propagation delays of 25 ns (input falling) and 35 ns (input rising), and rise and fall times of 20 ns and 15 ns respectively with a 1.8-nF load.
Automotive Catalog Dual 4-A MOSFET Driver with Enable 8-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276144-UCC27423QDGN
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27423
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4V ~ 15V
Rise / Fall Time: 20ns, 15ns
Low-Side Gate Driver IC Inverting 8-HVSSOP
Automotive 4-A/4-A dual-channel gate driver with 5-V UVLO, enable, and inverting inputs 8-HVSSOP -40 to 125 Product overview: UCC27423QDGNRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423QDGNRQ1 can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting 8-HVSSOP
Gate Drivers AC Dual 4A MOSFET Driver
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423QDGNRQ1 | 1276144-UCC27423QDGNRQ1 | 296-28185-2-ND | 730-UCC27423QDGNRQ1 | UCC27423QDGNRQ1 | UCC27423QDGNRQ1 | UCC27423QDGNRQ1 | UCC27423QDGNRQ1 |
| Product Name | UCC27423-Q1 Automotive Catalog Dual 4-A MOSFET Driver with Enable | PMIC - PMIC - Gate Drivers - UCC27423QDGNRQ1 | Gate Drivers | Automotive Dual Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||||
| Input Threshold | CMOS | |||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | ||||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |