The UCC27423PE4 is a dual inverting 4-A high-speed low-side MOSFET driver in a PDIP-8 package, part of the UCC27423/4/5 family. It provides ±4A peak output current with 20 ns typical rise and 15 ns typical fall times into a 1.8 nF load. The device operates from a 4 V to 15 V supply voltage and features an enable input with internal pull-up. It is rated for operation from -40°C to 125°C junction temperature and meets RoHS requirements. The PDIP-8 package has a power dissipation rating of 350 mW at 70°C ambient temperature.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27423PE4 |
| Package Type | PDIP8 |