Dual 4-A high-speed low-side MOSFET driver with enable functions, available in an 8-pin PDIP package with dimensions listed as 506 mm in length, 13.97 mm in width, and 11230 µm in thickness, rated for operation from -40°C to 105°C.
Dual 4-A MOSFET Driver with Enable 8-PDIP -40 to 105
Low-Side Gate Driver IC Inverting 8-PDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC27423PE4 | UCC27423PE4 |
| Product Name | UCC27423 Dual 4-A MOSFET Driver with Enable | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side |
| Output Configuration | Inverting | Inverting |
| Input Threshold | CMOS | |
| Output Current | 4 amps | 4 amps |
| Supply Voltage | 4 to 15 volts | 4 to 15 volts |