Dual 4-A high-speed low-side MOSFET driver with individual enable functions, available in an 8-pin PDIP package, operating from -40°C to 105°C with a supply voltage range of 4-V to 15-V and propagation delays of 25 ns (input falling) and 35 ns (input rising).
Dual 4-A MOSFET Driver with Enable 8-PDIP -40 to 105
Low-Side Gate Driver IC Inverting 8-PDIP
2-Ch 4A Gate Driver, 150ns Delay, PDIP, -40 to 105C Product overview: UCC27423P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers Dual 4-A with Enable
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423P | 296-15866-5-ND | 730-UCC27423P | UCC27423P | UCC27423P | UCC27423P |
| Product Name | UCC27423 Dual 4-A MOSFET Driver with Enable | Gate Drivers | 4A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |