The UCC27423-EP is a dual 4-A high-speed low-side MOSFET driver with enable functions, designed for switch-mode power supplies, DC/DC converters, and motor controllers. It is offered in an SOIC-8 package with a body size of 3.91 mm × 4.90 mm, supporting a supply voltage range of 4.5 V to 15 V. Each driver delivers ±4 A peak current with typical rise and fall times of 20 ns and 15 ns into a 1.8-nF load, and features TTL-/CMOS-compatible
Enhanced Product Dual 4-A MOSFET Driver with Enable 8-SOIC -55 to 125
4A 2-OUT Low Side Gate Driver, SOIC, 8-Pin, 4.5-15V Product overview: UCC27423MDREP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 15V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 15V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423MDREP can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers EP Dual 4A MOSFET Driver
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423MDREP | 730-UCC27423MDREP | 296-25466-1-ND | UCC27423MDREP | UCC27423MDREP | UCC27423MDREP |
| Product Name | UCC27423-EP Enhanced Product Dual 4-A MOSFET Driver with Enable | 4A 15V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |