Dual 4-A high-speed low-side MOSFET driver with enable functions, available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, operating from -40°C to 105°C with a supply voltage range of 4 V to 15 V, and featuring 20-ns typical rise and 15-ns typical fall times with a 1.8-nF load.
Dual 4-A MOSFET Driver with Enable 8-SOIC -40 to 105
2-Ch Gate Driver IC, 4A Output, 150ns Delay, SOIC Product overview: UCC27423DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27423DRG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27423DRG4 | 730-UCC27423DRG4 | UCC27423DRG4-ND | UCC27423DRG4 | UCC27423DRG4 |
| Product Name | UCC27423 Dual 4-A MOSFET Driver with Enable | 4A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | Inverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |